Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.21
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$6.21
|
762
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.21
|
228
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
169
in stock
|
Buy Now | |
Distrelec
from US$4.99
|
169
in stock
|
Buy Now | |
TTI Europe
from US$3.67
|
130
in stock
|
Buy Now | |
element14
from US$6.69
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$7.22
|
68
in stock
|
Buy Now | |
Avnet Abacus
-
|
550
in stock
|
Buy Now | |
Future Electronics
from US$5.16
|
-
|
Buy Now | |
Avnet America
from US$4.91
|
-
|
Buy Now | |
Boersig
from US$2.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Rows | 3 |
Number of Positions | 17 |
Mating Tab Width | 2.8mm, .11in |
Height | 1.024in, 26mm |
Width | 25.3mm, .996in |
Length | 34.8mm, 1.37in |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 550 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | 3.5mm, .138in, .157in, 4mm |
Strain Relief | No |
Connector System | Wire-to-Wire |
AMP MCP 2.8 JPT HSG 17 POS ASS | Heilind Electronics |
Automotive Conn AMP MCP 2.8 JPT HSG 17 POS ASSY | Rapid Electronics |
TE Connectivity - AMP Housing AMP MCP 2.8 JPT HSG 17 P ASS | Distrelec |
MP MCP 2.8 JPT HSG 17 POS ASSY | TTI Europe |
AUTOMOTIVE CONN HOUSING, RCPT, 17POS | element14 |
Amp Mcp 2.8 Jpt Hsg 17 Pos Ass Rohs Compliant: Yes |Amp Te Connectivity 1718091-1 | Newark Electronics |
AMP1718091-1 | Avnet Abacus |
3 Row 17 Position Multiple Contact Point Connector Housing Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a 1718091-1?
Additional datasheets, footprints and schematics for 1718091-1 are listed on our Part Details page. You can also find images and similar parts to 1718091-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718091-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718091-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718091-1 fall under?
The 1718091-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718091-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718091-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718091-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718091-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for 1718091-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718091-1 often in real-time on the comparison pages.
What if I can't find stock of 1718091-1?
You can fill out our help required form which you can use to request a quote for 1718091-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.