Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
2,270
in stock
|
Buy Now | |
Boersig
from US$0.42
|
38,402
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
11,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
2,326
in stock
|
Buy Now | |
element14
from US$0.43
|
2,270
in stock
|
Buy Now | |
TE Store
from US$0.33
|
807
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
720
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
589
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
487
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
457
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
331
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
20
in stock
|
Buy Now | |
Conrad
from US$0.77
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Other |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 15 |
Mating Tab Width | 2.8mm, .11in |
Height | 1.043in, 26.5mm |
Length | 26.2mm, 1.031in |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | No |
TE 1-967623-1 Junior Power Timer Housing 3 x 5P Purple | Rapid Electronics |
RCPT HOUSING, 15POS, PBT GF, PURPLE | element14 |
JUN-POW-TIM-GEH 15P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 15 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-967623-1 | Internal Number: 1-967623-1 | TE Connectivity | TE Store |
Jun-Pow-Tim-Geh 15P Rohs Compliant: Yes |Amp Te Connectivity 1-967623-1 | Newark Electronics |
JUN-POW-TIM-GEH 15P | Heilind Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 15 Poles ,Keying Option A, Purple | Distrelec |
Conn Housing RCP 15 POS 5mm Crimp ST Cable Mount | Avnet America |
Connector: rectangular | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
15 Position 5.00mm 2.8 JPT Housing Timer Receptacle | Future Electronics |
Timer - Connectors | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 15Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-967623-1?
Additional datasheets, footprints and schematics for 1-967623-1 are listed on our Part Details page. You can also find images and similar parts to 1-967623-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967623-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967623-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967623-1 fall under?
The 1-967623-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967623-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967623-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967623-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967623-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 1-967623-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967623-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967623-1?
You can fill out our help required form which you can use to request a quote for 1-967623-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.