Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
340
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
1,600
in stock
|
Buy Now | |
Boersig
from US$0.63
|
1,598
in stock
|
Buy Now | |
element14
from US$0.57
|
1,215
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,215
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
487
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.04
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
28
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 15Positions |
For Use With | Automotive Pin & Socket Contacts |
RoHS Compliant | Yes |
JUN-POW-TIM GEH 15P | TTI Europe |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 15 Poles ,Keying Option A, Blue | Distrelec |
JPT timer 2.8 15 way receptacle housing | RS |
15 Position JPT Housing | Dalroad Norslo |
Junior Power Timer Series, 15 Way Cable Mount Socket Housing | TE Connectivity 1-967623-4 | RS Americas |
Automotive Housing, Receptacle, 15Pos | Newark Electronics |
TE 1-967623-4 Junior Power Timer Housing 3 x 5P Blue | Rapid Electronics |
15 Position Blue 5 mm Rectangular Connector Housing Receptacle | Future Electronics |
Conn Housing RCP 15 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-967623-4?
Additional datasheets, footprints and schematics for 1-967623-4 are listed on our Part Details page. You can also find images and similar parts to 1-967623-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967623-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967623-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967623-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967623-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-967623-4 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Farnell and Distrelec have stock available or on a lead time for 1-967623-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967623-4 often in real-time on the comparison pages.
What if I can't find stock of 1-967623-4?
You can fill out our help required form which you can use to request a quote for 1-967623-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.