Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
2,375
in stock
|
Buy Now | |
Boersig
from US$0.39
|
16,811
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
3,000
in stock
|
Buy Now | |
element14
from US$0.39
|
2,375
in stock
|
Buy Now | |
TE Store
from US$0.30
|
2,123
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
1,630
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
1,280
in stock
|
Buy Now | |
Conrad
from US$0.75
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
46
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | A |
Color | Gray |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | 2.8mm, .11in |
Length | .441in, 11.2mm |
Height | 1.043in, 26.5mm |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Hybrid Connector | No |
JUN-POW-TIM GEH 6P | Boersig |
AUTOMOTIVE CONN HOUSING, RCPT, 6POS | element14 |
JUN-POW-TIM GEH 6P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-965640-3 | Internal Number: 1-965640-3 | TE Connectivity | TE Store |
Automotive Connectors JUN-POW-TIM GEH 6P | Rapid Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 6 Poles ,Keying Option A, Grey | Distrelec |
Content: 1 pc(s) | Conrad |
Automotive Conn Housing, Rcpt, 6Pos | Newark Electronics |
Conn Housing PL 6 POS 5mm Crimp ST | Avnet Abacus |
CONN RCPT HSG 6POS 5.00MM | Future Electronics |
Where can I find additional details, specifications and documents for a 1-965640-3?
Additional datasheets, footprints and schematics for 1-965640-3 are listed on our Part Details page. You can also find images and similar parts to 1-965640-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965640-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965640-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965640-3 fall under?
The 1-965640-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965640-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965640-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965640-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965640-3 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and TE Store have stock available or on a lead time for 1-965640-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965640-3 often in real-time on the comparison pages.
What if I can't find stock of 1-965640-3?
You can fill out our help required form which you can use to request a quote for 1-965640-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.