Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.00
|
52
in stock
|
Buy Now | |
Future Electronics
from US$3.67
|
7,700
in stock
|
Buy Now | |
Rapid Electronics
from US$9.24
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$9.78
|
52
in stock
|
Buy Now | |
Avnet America
from US$8.41
|
-
|
Buy Now | |
Boersig
from US$5.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Signal Positions | 18 |
Interface Plating | Silver (Ag) |
Tab Thickness | .8mm, .031in |
Tab Width | .11in, 2.8mm |
Length | 1.811in, 46mm |
Profile Height from PCB | 26.2mm, 1.031in |
Width | .791in, 20.3mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 112 |
Packaging Type | Tray |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 80°C, 194°F, 158°F, 100°C, 70°C, 149°F, 65°C |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Timer - Headers. MESSERLEISTE 18P | Future Electronics |
Headers & Wire Housings Messerleiste 18P |Amp Te Connectivity 3-966140-1 | Newark Electronics |
Headers&Wire Housings MESSERLEISTE 18P | Rapid Electronics |
Conn Timer Connecter PL 18 POS RA Tray | Avnet America |
Where can I find additional details, specifications and documents for a 3-966140-1?
Additional datasheets, footprints and schematics for 3-966140-1 are listed on our Part Details page. You can also find images and similar parts to 3-966140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-966140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-966140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-966140-1 fall under?
The 3-966140-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 3-966140-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-966140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-966140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-966140-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3-966140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-966140-1 often in real-time on the comparison pages.
What if I can't find stock of 3-966140-1?
You can fill out our help required form which you can use to request a quote for 3-966140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.