Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.36
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$10.68
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$4.75
|
3
in stock
|
Buy Now | |
Future Electronics
from US$4.76
|
-
|
Buy Now | |
Avnet America
from US$4.86
|
-
|
Buy Now | |
Boersig
from US$6.35
|
-
|
Buy Now | |
Distrelec
from US$8.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 18 |
Number of Positions | 18 |
Number of Rows | 3 |
Tab Width | 2.8mm, .11in |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Length | 1.811in, 46mm |
Width | .791in, 20.3mm |
Profile Height from PCB | 26.2mm, 1.031in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 112 |
Packaging Type | Tray |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 149°F, 185°F, 80°C, 194°F, 158°F, 70°C, 100°C, 65°C |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Headers & Wire Housings Messerleiste 18P |Amp Te Connectivity 966140-1 | Newark Electronics |
Headers&Wire Housings MESSERLEISTE 18P | Rapid Electronics |
Connector Header Through Hole, Right Angle 18 position 0.197 (5.00mm)" | Future Electronics |
Conn Timer Connector HDR 18 POS 5mm Solder RA Thru-Hole Tray | Avnet America |
TE Connectivity - AMP PCB Conn MESSERLEISTE 18P | Distrelec |
Where can I find additional details, specifications and documents for a 966140-1?
Additional datasheets, footprints and schematics for 966140-1 are listed on our Part Details page. You can also find images and similar parts to 966140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966140-1 fall under?
The 966140-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 966140-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 966140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966140-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 966140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966140-1 often in real-time on the comparison pages.
What if I can't find stock of 966140-1?
You can fill out our help required form which you can use to request a quote for 966140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.