Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.99
|
518
in stock
|
Buy Now | |
TTI Europe
from US$4.74
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$7.02
|
-
|
Buy Now | |
Future Electronics
from US$6.22
|
-
|
Buy Now | |
Avnet America
from US$7.16
|
-
|
Buy Now | |
Boersig
from US$7.14
|
-
|
Buy Now | |
Farnell
from US$8.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 21 |
Number of Rows | 3 |
Number of Positions | 21 |
Tab Thickness | .8mm, .031in |
Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 1.031in, 26.2mm |
Width | .791in, 20.3mm |
Length | 51mm, 2.0079in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 112 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 80°C, 194°F, 158°F, 100°C, 70°C, 65°C, 149°F |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Messerleiste 21P |Amp Te Connectivity 966140-6 | Newark Electronics |
21 Position Through Hole Triple Row Right Angle Tab Contact Timer Connector | Future Electronics |
Conn Timer Connector HDR 21 POS 5mm Solder RA Thru-Hole Tray | Avnet America |
Messerleiste | Boersig |
Where can I find additional details, specifications and documents for a 966140-6?
Additional datasheets, footprints and schematics for 966140-6 are listed on our Part Details page. You can also find images and similar parts to 966140-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 966140-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 966140-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 966140-6 fall under?
The 966140-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 966140-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 966140-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 966140-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 966140-6 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 966140-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 966140-6 often in real-time on the comparison pages.
What if I can't find stock of 966140-6?
You can fill out our help required form which you can use to request a quote for 966140-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.