Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
722
in stock
|
Buy Now | |
Boersig
from US$0.40
|
9,327
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
722
in stock
|
Buy Now | |
element14
from US$0.43
|
722
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
669
in stock
|
Buy Now | |
TE Store
from US$0.31
|
632
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Connector Code | A |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | 2.8mm, .11in |
Length | 16.2mm, .638in |
Height | 1.043in, 26.5mm |
Width | 16.2mm, .638in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Sealable | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
TE 1-967621-4 Junior Power Timer Housing 3 x 3P Grey | Rapid Electronics |
Automotive Conn Housing, Rcpt, 9Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 9POS | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 9 Poles ,Keying Option A, Grey | Distrelec |
JUN-POW-TIM GEH 9P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-967621-4 | Internal Number: 1-967621-4 | TE Connectivity | TE Store |
Conn Housing RCP 9 POS 5mm ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-967621-4?
Additional datasheets, footprints and schematics for 1-967621-4 are listed on our Part Details page. You can also find images and similar parts to 1-967621-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967621-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967621-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967621-4 fall under?
The 1-967621-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967621-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967621-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967621-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967621-4 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967621-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967621-4 often in real-time on the comparison pages.
What if I can't find stock of 1-967621-4?
You can fill out our help required form which you can use to request a quote for 1-967621-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.