Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
297
in stock
|
Buy Now | |
Boersig
from US$0.73
|
2,927
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
1,400
in stock
|
Buy Now | |
element14
from US$1.39
|
1,174
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,174
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
439
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
379
in stock
|
Buy Now | |
TE Store
from US$0.70
|
277
in stock
|
Buy Now | |
Conrad
from US$1.27
|
261
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
221
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,600
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$6.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 21 |
Mating Tab Width | 2.8mm, .11in |
Height | .945in, 24mm |
Length | 37.5mm, 1.476in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 900 |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Sealable | No |
Hybrid Connector | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
HOUSING, RCPT, MCP 2.8 CONTACT | element14 |
Automotive Connectors MCP2.8 GEH ASSY 21P | Rapid Electronics |
TE Connectivity - AMP Housing MCP2.8 GEH ASSY 21P | Distrelec |
MCP 2.8 21 way receptacle housing, Key A | RS |
MCP2.8 GEH ASSY 21P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 21 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 8-968975-2 | Internal Number: 8-968975-2 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Housing, Rcpt, Mcp 2.8 Contact | Newark Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing PL 21 POS 5mm Crimp ST Cable Mount Bulk | Avnet Abacus |
MCP 2.8 21 way receptacle housing, Key A | TE Connectivity 8-968975-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP MCP 2.8 Series Power Contacts |
Connector Body Material | Glass Filled Nylon 6.6 (Polyamide 6.6) Body |
Locking Type | Latch |
SVHC | No SVHC (15-Jan-2019) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 8-968975-2?
Additional datasheets, footprints and schematics for 8-968975-2 are listed on our Part Details page. You can also find images and similar parts to 8-968975-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-968975-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-968975-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-968975-2 fall under?
The 8-968975-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-968975-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-968975-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-968975-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-968975-2 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Rapid Electronics have stock available or on a lead time for 8-968975-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-968975-2 often in real-time on the comparison pages.
What if I can't find stock of 8-968975-2?
You can fill out our help required form which you can use to request a quote for 8-968975-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.