Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
535
in stock
|
Buy Now | |
Boersig
from US$0.85
|
4,872
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
1,155
in stock
|
Buy Now | |
element14
from US$1.46
|
945
in stock
|
Buy Now | |
Farnell
from US$0.88
|
945
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
670
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
28
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,400
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
TE Store
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 21 |
Mating Tab Width | .11in, 2.8mm |
Height | .945in, 24mm |
Length | 37.5mm, 1.476in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 900 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Hybrid Connector | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Conn Housing, Rcpt, 21Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 21POS | element14 |
Automotive Connectors MCP2 8 GEH ASSY 21P | Rapid Electronics |
TE Connectivity - AMP Housing MCP28 GEH ASSY 21P | Distrelec |
MCP 2.8 21 way receptacle housing, Key B | RS |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
AMP MCP 2.8 Series, 21 Way Cable Mount Socket Housing | TE Connectivity 7-968975-1 | RS Americas |
MCP2,8 GEH ASSY 21P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 21 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 7-968975-1 | Internal Number: 7-968975-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7-968975-1?
Additional datasheets, footprints and schematics for 7-968975-1 are listed on our Part Details page. You can also find images and similar parts to 7-968975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-968975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-968975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-968975-1 fall under?
The 7-968975-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-968975-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-968975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-968975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-968975-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7-968975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-968975-1 often in real-time on the comparison pages.
What if I can't find stock of 7-968975-1?
You can fill out our help required form which you can use to request a quote for 7-968975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.