Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
1,712
in stock
|
Buy Now | |
Boersig
from US$0.54
|
1,829
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,712
in stock
|
Buy Now | |
element14
from US$0.53
|
1,712
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.70
|
300
in stock
|
Buy Now | |
Conrad
from US$0.86
|
103
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Distrelec
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PBT GF |
Connector Code | A |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.043in, 26.5mm |
Length | 11.2mm, .441in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Row-to-Row Spacing | .236in, 6mm |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Automotive Housing, Receptacle, 6Pos Rohs Compliant: Yes |Amp Te Connectivity 1-965640-5 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS | element14 |
6 Way JPT Housing Receptacle | Dalroad Norslo |
Content: 1 pc(s) | Conrad |
TE 1-965640-5 Junior Power Timer Crimp Housing And Locking Device 2 x 3P Green | Rapid Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing RCP 6 POS 5mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 6P | Distrelec |
Where can I find additional details, specifications and documents for a 1-965640-5?
Additional datasheets, footprints and schematics for 1-965640-5 are listed on our Part Details page. You can also find images and similar parts to 1-965640-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965640-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965640-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965640-5 fall under?
The 1-965640-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965640-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965640-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965640-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965640-5 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Dalroad Norslo have stock available or on a lead time for 1-965640-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965640-5 often in real-time on the comparison pages.
What if I can't find stock of 1-965640-5?
You can fill out our help required form which you can use to request a quote for 1-965640-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.