Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
1,702
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
10,115
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
10,115
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
10,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,702
in stock
|
Buy Now | |
element14
from US$0.48
|
1,702
in stock
|
Buy Now | |
Boersig
from US$0.44
|
1,692
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Other |
Connector Code | A |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Length | .441in, 11.2mm |
Height | 1.043in, 26.5mm |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Sealable | No |
Row-to-Row Spacing | 6mm, .236in |
Primary Locking Feature | On the Terminal |
TE 1-965640-4 Junior Power Timer Crimp Housing And Locking Device 2 x 3P | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 6P | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 6POS | Farnell |
Automotive Housing, Rcpt, 6Pos Rohs Compliant: Yes |Amp Te Connectivity 1-965640-4 | Newark Electronics |
Conn Housing RCP 6 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-965640-4?
Additional datasheets, footprints and schematics for 1-965640-4 are listed on our Part Details page. You can also find images and similar parts to 1-965640-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965640-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965640-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965640-4 fall under?
The 1-965640-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965640-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965640-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965640-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965640-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-965640-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965640-4 often in real-time on the comparison pages.
What if I can't find stock of 1-965640-4?
You can fill out our help required form which you can use to request a quote for 1-965640-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.