Color | Black |
---|---|
Number of Signal Positions | 21 |
Number of Rows | 3 |
Number of Positions | 21 |
Tab Thickness | .031in, .8mm |
Tab Width | .11in, 2.8mm |
Interface Plating | Silver (Ag) |
Length | 2.0079in, 51mm |
Profile Height from PCB | 26.2mm, 1.031in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Mounting Holes | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Circuit Application | Signal |
Packaging Type | Tray |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Operating Temperature (Max) | 185°F, 90°C, 85°C, 75°C, 167°F, 176°F, 212°F, 80°C, 194°F, 100°C, 158°F, 149°F, 65°C, 70°C |
Conn Timer Connector HDR 21 POS 3.5mm Solder RA Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 6-966140-6?
Additional datasheets, footprints and schematics for 6-966140-6 are listed on our Part Details page. You can also find images and similar parts to 6-966140-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-966140-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-966140-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-966140-6 fall under?
The 6-966140-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6-966140-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-966140-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-966140-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-966140-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-966140-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-966140-6 often in real-time on the comparison pages.
What if I can't find stock of 6-966140-6?
You can fill out our help required form which you can use to request a quote for 6-966140-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.