Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.13
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
193
in stock
|
Buy Now | |
element14
from US$3.74
|
193
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
Boersig
from US$2.68
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 9 |
Number of Rows | 3 |
Number of Positions | 9 |
Tab Thickness | .031in, .8mm |
Tab Width | 2.8mm, .11in |
Interface Plating | Silver (Ag) |
Profile Height from PCB | 1.031in, 26.2mm |
Length | 1.2205in, 31mm |
Width | 20.3mm, .791in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 168 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 100°C, 149°F, 194°F, 80°C, 65°C, 185°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 70°C |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Wire-To-Board Connector, Junior Power Timer Series, Plug, 9, Silver Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 3-966140-4 | Newark Electronics |
HEADER, 9WAY | element14 |
9 Positions 3.5 mm Pitch?Header Plug Connector | Future Electronics |
Conn Timer Connector PL 9 POS 5mm Solder RA Thru-Hole Tray | Avnet America |
MESSERLEISTE 9P | Boersig |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 9Contacts |
Gender | Plug |
Product Range | Junior Power Timer Series |
Contact Termination Type | Solder |
No. of Rows | 3Rows |
Contact Plating | Silver Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 5mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 3-966140-4?
Additional datasheets, footprints and schematics for 3-966140-4 are listed on our Part Details page. You can also find images and similar parts to 3-966140-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-966140-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-966140-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-966140-4 fall under?
The 3-966140-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 3-966140-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-966140-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-966140-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-966140-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 3-966140-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-966140-4 often in real-time on the comparison pages.
What if I can't find stock of 3-966140-4?
You can fill out our help required form which you can use to request a quote for 3-966140-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.