Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
4,250
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
15,000
in stock
|
Buy Now | |
Boersig
from US$0.69
|
10,966
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
7,485
in stock
|
Buy Now | |
element14
from US$1.32
|
7,485
in stock
|
Buy Now | |
Farnell
from US$0.84
|
7,485
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
3,273
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
1,753
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
1,750
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
475
in stock
|
Buy Now | |
Conrad
from US$1.42
|
119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
64
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
TE Store
from US$0.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | .11in, 2.8mm |
Height | 24mm, .945in |
Width | .827in, 21mm |
Length | .827in, 21mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Rcpt Housing, 9Pos, Pa Gf, Yellow | Newark Electronics |
HOUSING, RECEPTACLE, 9WAY, POLYAMIDE | element14 |
MCP 2.8 9 way receptacle housing, Key A | RS |
9 Position Triple Row 2.79mm Multi Contact Point Receptacle Housing | Future Electronics |
TE Connectivity - AMP Housing, Receptacle, Poles - 9, Rows - 3 | Distrelec |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing RCP 9 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
MCP2.8 GEH 9P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 8-968971-1 | Internal Number: 8-968971-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-968971-1?
Additional datasheets, footprints and schematics for 8-968971-1 are listed on our Part Details page. You can also find images and similar parts to 8-968971-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-968971-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-968971-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-968971-1 fall under?
The 8-968971-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-968971-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-968971-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-968971-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-968971-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-968971-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-968971-1 often in real-time on the comparison pages.
What if I can't find stock of 8-968971-1?
You can fill out our help required form which you can use to request a quote for 8-968971-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.