Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.66
|
1,015
in stock
|
Buy Now | |
Boersig
from US$0.91
|
2,932
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
1,015
in stock
|
Buy Now | |
Conrad
from US$1.71
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.205in, 30.6mm |
Length | .886in, 22.5mm |
Width | 35.45mm, 1.396in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Conn 9P 2TAB PLUG BLUE Conn HOUSING | Rapid Electronics |
TE Connectivity - AMP Housing TAB HOUSING 28MM 9P | Distrelec |
Content: 1 pc(s) | Conrad |
Tab Housing, 2,8Mm 9Pos |Amp Te Connectivity 1-967626-2 | Newark Electronics |
Conn Housing PL 9 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-967626-2?
Additional datasheets, footprints and schematics for 1-967626-2 are listed on our Part Details page. You can also find images and similar parts to 1-967626-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967626-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967626-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967626-2 fall under?
The 1-967626-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967626-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967626-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967626-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967626-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for 1-967626-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967626-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967626-2?
You can fill out our help required form which you can use to request a quote for 1-967626-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.