Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
840
in stock
|
Buy Now | |
Boersig
from US$0.14
|
55,345
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
6,114
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
4,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,882
in stock
|
Buy Now | |
element14
from US$0.29
|
3,808
in stock
|
Buy Now | |
Farnell
from US$0.19
|
3,808
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
3,545
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,569
in stock
|
Buy Now | |
Conrad
from US$0.44
|
1,826
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
1,397
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
582
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
419
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
2. KONT-SICHERUNG 9P | Boersig |
TE 967631-1 Faston Tab Housing Secondary Locking Device 9P Yellow | Rapid Electronics |
09P SECONDARY LOCK FOR TIMER | TTI Europe |
Tpa, 9Pos, Pbt Gf, Yellow | Newark Electronics |
TPA, 9POS, PBT GF, YELLOW | element14 |
TE Connectivity - AMP 2. KONT-SICHERUNG 9P | Distrelec |
5 mm 9 Position Non Sealed 2.8 / JPT Secondary Lock | Future Electronics |
Contact fuse for J-P-T timer housing and flat connector housing.This text is machine translated. | Conrad |
JPT Timer 2.8 9 way secondary lock | RS |
Accessories: secondary lock | Transfer Multisort Elektronik |
Secondary Lock for use with Unsealed 2.8 mm Tab Housing | TE Connectivity 967631-1 | RS Americas |
Connector Accessories 9 POS Secondary Lock Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Yellow | Avnet Abacus |
Special Order: 2. KONT-SICHERUNG 9P Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Yellow Primary Product Material: PBT GF Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F TPA (Terminal Position Assurance) Yellow | Automotive Connector Lock & Position Assurance | Part Number: 967631-1 | Internal Number: 967631-1 | PBT GF | TE Connectivity | TE Store |
2. KONT-SICHERUNG9P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Position Assurance |
---|---|
For Use With | AMP Junior Power Timer Series Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 967631-1?
Additional datasheets, footprints and schematics for 967631-1 are listed on our Part Details page. You can also find images and similar parts to 967631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967631-1 fall under?
The 967631-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 967631-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967631-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 967631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967631-1 often in real-time on the comparison pages.
What if I can't find stock of 967631-1?
You can fill out our help required form which you can use to request a quote for 967631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.