Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
265
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
110,172
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
87,291
in stock
|
Buy Now | |
Farnell
from US$1.37
|
69,874
in stock
|
Buy Now | |
Boersig
from US$0.42
|
38,316
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
22,881
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
4,102
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
3,900
in stock
|
Buy Now | |
element14
from US$1.77
|
1,499
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
1,367
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
825
in stock
|
Buy Now | |
Conrad
from US$1.48
|
604
in stock
|
Buy Now | |
TE Store
from US$0.79
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
80
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,400
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | 2.8mm, .11in |
Height | 30.6mm, 1.205in |
Length | .886in, 22.5mm |
Width | 35.45mm, 1.396in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Sealable | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE 1-967626-4 Faston Tab Housing 2.8mm 3 x 3P Grey | Rapid Electronics |
CONN HOUSING, PLUG, 9POS, 5MM | Farnell |
TE Connectivity - AMP Housing TAB HOUSING 28MM 9 P. | Distrelec |
TAB HOUSING, 2,8MM 9 POS. | Heilind Electronics |
TAB HOUSING, 2,8MM 9 POS | TTI Europe |
HOUSING, PLUG, 9WAY | element14 |
Tab Housing, 2,8Mm 9 Pos. Rohs Compliant: Yes |Amp Te Connectivity 1-967626-4 | Newark Electronics |
Content: 1 pc(s) | Conrad |
MCP 5mm plug style 2.8mm tab housing, 9P | RS |
TAB HOUSING, 2,8MM 9 POS. Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-967626-4 | Internal Number: 1-967626-4 | TE Connectivity | TE Store |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing PL 9 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-967626-4?
Additional datasheets, footprints and schematics for 1-967626-4 are listed on our Part Details page. You can also find images and similar parts to 1-967626-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967626-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967626-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967626-4 fall under?
The 1-967626-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967626-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967626-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967626-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967626-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Boersig and Distrelec have stock available or on a lead time for 1-967626-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967626-4 often in real-time on the comparison pages.
What if I can't find stock of 1-967626-4?
You can fill out our help required form which you can use to request a quote for 1-967626-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.