Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.46
|
3
in stock
|
Buy Now | |
TE Store
from US$0.79
|
56,389
in stock
|
Buy Now | |
Powell Electronics
from US$1.12
|
27,860
in stock
|
Buy Now | |
Boersig
from US$0.81
|
14,096
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
4,121
in stock
|
Buy Now | |
element14
from US$1.74
|
4,121
in stock
|
Buy Now | |
Farnell
from US$1.01
|
4,121
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
3,910
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
3,249
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
3,249
in stock
|
Buy Now | |
RS
from US$1.05
|
895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
243
in stock
|
Buy Now | |
Conrad
from US$1.70
|
120
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,100
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Yellow |
Cable Exit Angle | 180° |
Number of Positions | 9 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Width | 35.45mm, 1.396in |
Length | 22.5mm, .886in |
Height | 30.6mm, 1.205in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1100 |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TAB HOUSING, 2,8MM,9POS. Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1-967626-1 | Internal Number: 1-967626-1 | TE Connectivity | TE Store |
Conn, Housing, Plug, 9Pos, 5Mm | Newark Electronics |
HOUSING, 2, 8MM, 9WAY | element14 |
TAB HOUSING, 2,8MM,9POS | TTI Europe |
TE 1-967626-1 Faston Tab Housing 2.8mm 3 x 3P Yellow | Rapid Electronics |
TE Connectivity - AMP Housing TAB HOUSING 28MM9P. | Distrelec |
MCP 2.8 9 way tab housing, key A, yellow | RS |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
AMP Series 9 Position Male Cable Mount Straight Housing | Future Electronics |
Conn Housing PL 9 POS 5mm Crimp ST Panel Mount Loose Piece | Avnet Abacus |
Tab Housing, Tab Housing, Housing for Male Terminals, Contacts 9, AMP Series | TE Connectivity 1-967626-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 5mm |
For Use With | AMP MCP Series Pin Terminals |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 5mm |
No. of Contacts | 9Contacts |
No. of Rows | 3Rows |
Where can I find additional details, specifications and documents for a 1-967626-1?
Additional datasheets, footprints and schematics for 1-967626-1 are listed on our Part Details page. You can also find images and similar parts to 1-967626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967626-1 fall under?
The 1-967626-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967626-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967626-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Boersig, Newark Electronics and element14 have stock available or on a lead time for 1-967626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967626-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967626-1?
You can fill out our help required form which you can use to request a quote for 1-967626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.