Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
5,336
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
11,900
in stock
|
Buy Now | |
Boersig
from US$0.33
|
11,626
in stock
|
Buy Now | |
element14
from US$0.47
|
5,346
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
1,436
in stock
|
Buy Now | |
TE Store
from US$0.26
|
1,204
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
233
in stock
|
Buy Now | |
Conrad
from US$0.70
|
233
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
136
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | PBT GF |
Connector Code | A |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.043in, 26.5mm |
Length | 11.2mm, .441in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Row-to-Row Spacing | .236in, 6mm |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
JUN-POW-TIM GEH 6P | TTI Europe |
RECEPTACLE HOUSING, 6POS, PBT GF, BLUE | element14 |
6 Position 5.00mm Junior Timer Power Header | Future Electronics |
Connector: automotive | Transfer Multisort Elektronik |
JUN-POW-TIM GEH 6P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-965640-1 | Internal Number: 1-965640-1 | TE Connectivity | TE Store |
TE 1-965640-1 Junior Power Timer Crimp Housing And Locking Device 2 x 3P Blue | Rapid Electronics |
Content: 1 pc(s) | Conrad |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 6 Poles ,Keying Option A, Blue | Distrelec |
Jun-Pow-Tim Geh 6P Rohs Compliant: Yes |Amp Te Connectivity 1-965640-1 | Newark Electronics |
Conn Housing RCP 6 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
JUN-POW-TIM GEH6P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-965640-1?
Additional datasheets, footprints and schematics for 1-965640-1 are listed on our Part Details page. You can also find images and similar parts to 1-965640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965640-1 fall under?
The 1-965640-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965640-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965640-1 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Farnell and Future Electronics have stock available or on a lead time for 1-965640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965640-1 often in real-time on the comparison pages.
What if I can't find stock of 1-965640-1?
You can fill out our help required form which you can use to request a quote for 1-965640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.