Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
8,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
8,468
in stock
|
Buy Now | |
element14
from US$0.33
|
8,468
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 927773-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JUNIOR-TIMER KONT | Boersig |
JPT REC 2.8 Contact SRC Sn Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Timer & Receptacle And Tab | Part Number: 927773-1 | Internal Number: 927773-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 927773-1?
Additional datasheets, footprints and schematics for 927773-1 are listed on our Part Details page. You can also find images and similar parts to 927773-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927773-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927773-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 927773-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 927773-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927773-1 often in real-time on the comparison pages.
What if I can't find stock of 927773-1?
You can fill out our help required form which you can use to request a quote for 927773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.