Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Connector Code | 1 |
Color | Black |
Number of Positions | 42 |
Mating Tab Width | .063in, .228in, .11in, 1.6mm, 2.8mm, 5.8mm |
Width | 43.5mm, 1.712in |
Length | 3.996in, 101.55mm |
Height | 1.094in, 27.8mm |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.5mm, .217in |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mixed Socket Housing, 42Pos. , Assy |Amp Te Connectivity 1394522-1 | Newark Electronics |
Conn Housing RCP 42 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1394522-1?
Additional datasheets, footprints and schematics for 1394522-1 are listed on our Part Details page. You can also find images and similar parts to 1394522-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394522-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394522-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394522-1 fall under?
The 1394522-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1394522-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394522-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394522-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394522-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1394522-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394522-1 often in real-time on the comparison pages.
What if I can't find stock of 1394522-1?
You can fill out our help required form which you can use to request a quote for 1394522-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.