Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.54
|
867
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
867
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
867
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
867
in stock
|
Buy Now | |
Conrad
from US$1.90
|
505
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .118in, 3mm |
Height | 1.16in, 29.5mm |
Length | 23.5mm, .925in |
Width | .629in, 16mm |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 2000 |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Strain Relief | No |
Automotive Connectors 2X 3P Jun-Pow-Timgh |Amp Te Connectivity 1-929504-2 | Newark Electronics |
Automotive Connectors 2X 3P JUN-POW-TIMGH | Rapid Electronics |
TE Connectivity - AMP Housing 2X 3P JUN-POW-TIMGH | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 6 POS 5mm Crimp ST Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-929504-2?
Additional datasheets, footprints and schematics for 1-929504-2 are listed on our Part Details page. You can also find images and similar parts to 1-929504-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929504-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929504-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929504-2 fall under?
The 1-929504-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-929504-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929504-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929504-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929504-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 1-929504-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929504-2 often in real-time on the comparison pages.
What if I can't find stock of 1-929504-2?
You can fill out our help required form which you can use to request a quote for 1-929504-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.