Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
No stock
|
Buy Now | |
Boersig
from US$2.62
|
4,377
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
921
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
element14
from US$4.39
|
-
|
Buy Now | |
TTI Europe
from US$2.29
|
-
|
Buy Now | |
TE Store
from US$2.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 3 |
Number of Positions | 17 |
Mating Tab Width | 2.8mm, .11in |
Length | 1.228in, 31.2mm |
Height | 1.043in, 26.5mm |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Sealable | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE Connectivity - AMP Housing JUN-POW-TIM HOUSING 17P | Distrelec |
Automotive Housing, Receptacle, 17Pos Rohs Compliant: Yes |Amp Te Connectivity 1241581-1 | Newark Electronics |
Conn Housing RCP 17 POS 5mm Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE HOUSING, RECEPTACLE, 17POS | element14 |
JUN-POW-TIM HOUSING 17POS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 17 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1241581-1 | Internal Number: 1241581-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1241581-1?
Additional datasheets, footprints and schematics for 1241581-1 are listed on our Part Details page. You can also find images and similar parts to 1241581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241581-1 fall under?
The 1241581-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1241581-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241581-1 have stock available?
Authorised distributors including Boersig, Distrelec, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1241581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241581-1 often in real-time on the comparison pages.
What if I can't find stock of 1241581-1?
You can fill out our help required form which you can use to request a quote for 1241581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.