Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
1,188
in stock
|
Buy Now | |
Boersig
from US$0.63
|
7,086
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,188
in stock
|
Buy Now | |
element14
from US$0.70
|
1,188
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.49
|
614
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
197
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
197
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
73
in stock
|
Buy Now | |
Conrad
from US$1.22
|
45
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
24
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Blue |
Connector Code | A |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Height | 26.5mm, 1.043in |
Length | 1.425in, 36.2mm |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
Automotive Conn Housing, Rcpt, 21Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 21POS | element14 |
3 Row 21 Position 5 mm Pitch Wire to Wire Female Terminal Housing | Future Electronics |
JUN-POW-TIM GEH 21P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 21 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 1-967625-6 | Internal Number: 1-967625-6 | TE Connectivity | TE Store |
TE 1-967625-6 Junior Power Timer Housing 3 x 7P Blue | Rapid Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 21 Poles ,Keying Option A, Blue | Distrelec |
Conn Housing PL 21 POS 5mm Crimp ST Cable Mount Loose Piece/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-967625-6?
Additional datasheets, footprints and schematics for 1-967625-6 are listed on our Part Details page. You can also find images and similar parts to 1-967625-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967625-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967625-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967625-6 fall under?
The 1-967625-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967625-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967625-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967625-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967625-6 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-967625-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967625-6 often in real-time on the comparison pages.
What if I can't find stock of 1-967625-6?
You can fill out our help required form which you can use to request a quote for 1-967625-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.