Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
735
in stock
|
Buy Now | |
Boersig
from US$0.42
|
98,286
in stock
|
Buy Now | |
Sager
from US$0.41
|
8,289
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
7,197
in stock
|
Buy Now | |
element14
from US$0.44
|
7,007
in stock
|
Buy Now | |
Farnell
from US$0.58
|
7,007
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
2,432
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
2,310
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
2,056
in stock
|
Buy Now | |
TE Store
from US$0.33
|
2,007
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
748
in stock
|
Buy Now | |
Conrad
from US$0.76
|
641
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
411
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
108
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Compona
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .118in, 3mm |
Height | 1.16in, 29.5mm |
Length | 23.5mm, .925in |
Width | .629in, 16mm |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 2000 |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Strain Relief | No |
Automotive Connectors 2X 3P JUN POW TIMGH | Sager |
2X 3P JUN POWER HSG | TTI Europe |
Wire-Board Connector, Receptacle, 6 Position | Newark Electronics |
HOUSING, JPT, 6WAY | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
TE 929504-2 Junior Power Timer Housing 2 x 3P Black | Rapid Electronics |
2X 3P JUN POW TIMGH | Heilind Electronics |
2X 3P JUN POW TIMGH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 3 mm .118" Wire-to-Wire | Timer Connector Housing | Part Number: 929504-2 | Internal Number: 929504-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 6 Poles, Black | Distrelec |
Junior Power Timer socket housing, 6P | RS |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 6 POS 5mm Crimp ST | Avnet Abacus |
6 Position Dual Row Wire Mount Black Housing Receptacle | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 929504-2?
Additional datasheets, footprints and schematics for 929504-2 are listed on our Part Details page. You can also find images and similar parts to 929504-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929504-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929504-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929504-2 fall under?
The 929504-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929504-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929504-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 929504-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929504-2 have stock available?
Authorised distributors including Boersig, Sager, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 929504-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929504-2 often in real-time on the comparison pages.
What if I can't find stock of 929504-2?
You can fill out our help required form which you can use to request a quote for 929504-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.