Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
280
in stock
|
Buy Now | |
Boersig
from US$0.42
|
6,937
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
4,453
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
4,453
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
2,943
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
2,700
in stock
|
Buy Now | |
element14
from US$0.62
|
2,337
in stock
|
Buy Now | |
Farnell
from US$0.59
|
2,337
in stock
|
Buy Now | |
Distrelec
from US$1.25
|
1,383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
794
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
215
in stock
|
Buy Now | |
Conrad
from US$1.22
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Compona
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .118in, 3mm |
Length | 28.5mm, 1.12in |
Height | 29.5mm, 1.16in |
Width | .629in, 16mm |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1600 |
Packaging Method | Carton |
Row-to-Row Spacing | .22in, 5.6mm |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Housing for female terminals |
Automotive Connectors 2X 4P Jun Pow Timgh |Amp Te Connectivity 929504-3 | Newark Electronics |
Automotive Connectors 2X 4P JUN POW TIMGH | Rapid Electronics |
HOUSING, JPT, 8WAY | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 8 Poles, Black | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
Junior Power Timer socket housing, 8P | RS |
2X 4P JUN POW TIMGH | Heilind Electronics |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 8 POS 5mm Crimp ST | Avnet Abacus |
8 Position JPT Housing Receptacle | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 929504-3?
Additional datasheets, footprints and schematics for 929504-3 are listed on our Part Details page. You can also find images and similar parts to 929504-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929504-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929504-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929504-3 fall under?
The 929504-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929504-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929504-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 929504-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929504-3 have stock available?
Authorised distributors including Boersig, Newark Electronics, Chip One Stop, Rapid Electronics and TTI Europe have stock available or on a lead time for 929504-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929504-3 often in real-time on the comparison pages.
What if I can't find stock of 929504-3?
You can fill out our help required form which you can use to request a quote for 929504-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.