Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
6,285
in stock
|
Buy Now | |
Boersig
from US$0.38
|
10,297
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
7,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
6,285
in stock
|
Buy Now | |
element14
from US$0.44
|
6,285
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,637
in stock
|
Buy Now | |
Conrad
from US$0.66
|
1,680
in stock
|
Buy Now | |
TE Store
from US$0.29
|
1,073
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
904
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
798
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
678
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Body Material | PBT GF |
Color | Yellow |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | 2.8mm, .11in |
Length | 16.2mm, .638in |
Height | 1.043in, 26.5mm |
Width | 16.2mm, .638in |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
JUN-POW-TIM GEH 9P | Boersig |
Rcpt Housing, 9Pos, 3Row, Pbt Gf, Yellow | Newark Electronics |
HOUSING, RECEPTACLE, 5MM, 9WAY | element14 |
TE 1-967621-1 Junior Power Timer Housing 3 x 3P Yellow | Rapid Electronics |
Content: 1 pc(s) | Conrad |
JUN-POW-TIM GEH 9P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-967621-1 | Internal Number: 1-967621-1 | TE Connectivity | TE Store |
Connector: wire-wire | Transfer Multisort Elektronik |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 9 Poles ,Keying Option A, Yellow | Distrelec |
Conn Housing RCP 9 POS 5mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Automotive Connectors JUN-POW-TIM GEH 9P | Future Electronics |
JUN-POW-TIM GEH9P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | - |
For Use With | JPT Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Where can I find additional details, specifications and documents for a 1-967621-1?
Additional datasheets, footprints and schematics for 1-967621-1 are listed on our Part Details page. You can also find images and similar parts to 1-967621-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967621-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967621-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967621-1 fall under?
The 1-967621-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967621-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967621-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967621-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967621-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967621-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967621-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967621-1?
You can fill out our help required form which you can use to request a quote for 1-967621-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.