Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
277
in stock
|
Buy Now | |
Boersig
from US$0.74
|
1,047
in stock
|
Buy Now | |
TE Store
from US$0.58
|
825
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
688
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
688
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
688
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
688
in stock
|
Buy Now | |
element14
from US$0.95
|
277
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PBT GF |
Connector Code | A |
Number of Rows | 3 |
Number of Positions | 18 |
Mating Tab Width | .11in, 2.8mm |
Length | 31.2mm, 1.228in |
Height | 26.5mm, 1.043in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Hybrid Connector | No |
JUN-POW-TIM GEH 18P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 18 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 1-967624-3 | Internal Number: 1-967624-3 | TE Connectivity | TE Store |
Automotive Connectors Jun-Pow-Tim Geh 18P |Amp Te Connectivity 1-967624-3 | Newark Electronics |
TE 1-967624-3 Junior Power Timer Housing 3 x 6P Green | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 18P | Distrelec |
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS | element14 |
CONN RCPT HSG 18POS 5.00MM | Future Electronics |
Conn Housing RCP 18 POS 5mm Crimp ST Cable Mount | Avnet America |
JUN-POW-TIM GEH 18P | TE Connectivity 1-967624-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-967624-3?
Additional datasheets, footprints and schematics for 1-967624-3 are listed on our Part Details page. You can also find images and similar parts to 1-967624-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967624-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967624-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967624-3 fall under?
The 1-967624-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967624-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967624-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967624-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967624-3 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-967624-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967624-3 often in real-time on the comparison pages.
What if I can't find stock of 1-967624-3?
You can fill out our help required form which you can use to request a quote for 1-967624-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.