Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
370
in stock
|
Buy Now | |
Boersig
from US$0.42
|
27,452
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
6,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
5,684
in stock
|
Buy Now | |
element14
from US$0.45
|
5,402
in stock
|
Buy Now | |
Farnell
from US$0.48
|
5,402
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
1,695
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
1,089
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
1,004
in stock
|
Buy Now | |
TE Store
from US$0.33
|
843
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
746
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
699
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
140
in stock
|
Buy Now | |
Conrad
from US$0.75
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,200
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | 3mm, .118in |
Length | 33.5mm, 1.31in |
Width | .629in, 16mm |
Height | 1.16in, 29.5mm |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1400 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Row-to-Row Spacing | 5.6mm, .22in |
Connector System | Wire-to-Board |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
2X5P JUN POW TIMGH | TTI Europe |
Wire-Board Connector, Receptacle, 10 Position | Newark Electronics |
HOUSING, JPT, 10WAY | element14 |
10 Position Non Sealed JPT Type Black Receptacle Housing Timer Connector | Future Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 10 Poles, Black | Distrelec |
2X 5P JUN POW TIMGH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Wire Number of Positions: 10 Housing for Female Terminals 3 mm .118" Wire-to-Wire | Timer Connector Housing | Part Number: 929504-4 | Internal Number: 929504-4 | TE Connectivity | TE Store |
Automotive Connectors 2X 5P JUN POW TIMGH | Rapid Electronics |
2X 5P JUN POW TIMGH | Heilind Electronics |
Junior Power Timer socket housing, 10P | RS |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 10 POS 5mm Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 929504-4?
Additional datasheets, footprints and schematics for 929504-4 are listed on our Part Details page. You can also find images and similar parts to 929504-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929504-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929504-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929504-4 fall under?
The 929504-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929504-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929504-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 929504-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929504-4 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 929504-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929504-4 often in real-time on the comparison pages.
What if I can't find stock of 929504-4?
You can fill out our help required form which you can use to request a quote for 929504-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.