Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.61
|
51
in stock
|
Buy Now | |
Future Electronics
from US$4.44
|
4,425
in stock
|
Buy Now | |
Boersig
from US$3.20
|
3,794
in stock
|
Buy Now | |
TTI Europe
from US$3.15
|
2,016
in stock
|
Buy Now | |
TE Store
from US$3.61
|
237
in stock
|
Buy Now | |
Newark Electronics
from US$7.01
|
233
in stock
|
Buy Now | |
element14
from US$4.92
|
184
in stock
|
Buy Now | |
Farnell
from US$5.11
|
184
in stock
|
Buy Now | |
Conrad
from US$7.98
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,024
in stock
|
Buy Now | |
Avnet America
from US$4.26
|
-
|
Buy Now | |
Rapid Electronics
from US$6.76
|
-
|
Buy Now | |
Distrelec
from US$5.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Tab Thickness | .8mm, .031in |
Interface Plating | Silver (Ag) |
Tab Width | .118in, 3mm |
Length | 1.358in, 61.1mm |
Profile Height from PCB | 18.3mm, .72in |
Width | 20mm, .787in |
Centerline (Pitch) | .22in, 5.6mm |
Mounting Holes | With |
PCB Mount Retention | With |
Locking Interface | With |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Quantity | 315 |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
18 Position Dual Row 5.00mm Pitch Through Hole Rectangular Header | Future Electronics |
2X 9P MALE CONNECTOR | TTI Europe |
2X 9P MESSERLEISTE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 18 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 18 | Low & Medium Power Header | Part Number: 963357-2 | Internal Number: 963357-2 | TE Connectivity | TE Store |
Automotive Connector, 18Pos, Header | Newark Electronics |
CONN, HEADER, 18POS, 2ROW, 5.6MM | element14 |
Junior Power Timer PCB tab header, 18P | RS |
Content: 1 pc(s) | Conrad |
Conn Wire to Board HDR 18 POS 5mm Solder ST Thru-Hole | Avnet Abacus |
TE 963357-2 MCP Tab Header PCB Mount Vertical 5.6mm Pitch Silver 2 x 9P Black | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X 9P MESSERLEISTE | Distrelec |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
No. of Contacts | 18Contacts |
---|---|
Product Range | Junior Power Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 963357-2?
Additional datasheets, footprints and schematics for 963357-2 are listed on our Part Details page. You can also find images and similar parts to 963357-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963357-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963357-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963357-2 fall under?
The 963357-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 963357-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963357-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963357-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963357-2 have stock available?
Authorised distributors including Future Electronics, Boersig, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 963357-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963357-2 often in real-time on the comparison pages.
What if I can't find stock of 963357-2?
You can fill out our help required form which you can use to request a quote for 963357-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.