Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
4,130
in stock
|
Buy Now | |
Boersig
from US$1.06
|
5,804
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
999
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
810
in stock
|
Buy Now | |
Farnell
from US$1.41
|
659
in stock
|
Buy Now | |
element14
from US$1.48
|
655
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
93
in stock
|
Buy Now | |
Conrad
from US$1.92
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,200
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
Distrelec
from US$2.77
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
TE Store
from US$0.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | .881in, 22.4mm |
Length | 28.8mm, 1.13in |
Height | 1.02in, 26mm |
Centerline (Pitch) | 5mm, .196in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 600 |
Connector Style | Housing for male terminals |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Junior Power Timer crimp tab housing, 8P | RS |
TE 929505-3 Fastin-Faston 2.8mm Crimp Housing 2 x 4P Black | Rapid Electronics |
Connector Housing, Plug, 8Pos | Newark Electronics |
HOUSING, 2.8MM, 8WAY | Farnell |
Content: 1 pc(s) | Conrad |
Conn Housing PL 8 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
8 Position 5 mm Pitch Black Free Hanging Crimp Rectangular Connector | Future Electronics |
FF FLA-STE-GEH2X4P | TE Connectivity 929505-3 | RS Americas |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 8 Poles, Black | Distrelec |
FF FLA-STE-GEH2X4P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 929505-3 | Internal Number: 929505-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Lead Spacing | 5mm |
Where can I find additional details, specifications and documents for a 929505-3?
Additional datasheets, footprints and schematics for 929505-3 are listed on our Part Details page. You can also find images and similar parts to 929505-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929505-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929505-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929505-3 fall under?
The 929505-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929505-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929505-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 929505-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929505-3 have stock available?
Authorised distributors including Boersig, RS, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for 929505-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929505-3 often in real-time on the comparison pages.
What if I can't find stock of 929505-3?
You can fill out our help required form which you can use to request a quote for 929505-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.