Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
209
in stock
|
Buy Now | |
Sager
from US$0.91
|
14,249
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
12,901
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
10,200
in stock
|
Buy Now | |
Boersig
from US$0.66
|
9,952
in stock
|
Buy Now | |
element14
from US$1.10
|
9,401
in stock
|
Buy Now | |
Farnell
from US$0.98
|
9,401
in stock
|
Buy Now | |
TE Store
from US$0.75
|
762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
726
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
722
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
692
in stock
|
Buy Now | |
Distrelec
from US$1.79
|
217
in stock
|
Buy Now | |
Conrad
from US$1.69
|
118
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 22.4mm, .881in |
Height | 1.02in, 26mm |
Length | 23.8mm, .937in |
Centerline (Pitch) | .196in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 800 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | .22in, 5.6mm |
Sealable | No |
Hybrid Connector | No |
Automotive Connectors FF FLA-STE-GEG2X3P | Sager |
HOUSING, 2.8MM, 6WAY | element14 |
FF FLA-STE-GEG2X3P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 929505-2 | Internal Number: 929505-2 | TE Connectivity | TE Store |
Connector: wire-wire | Transfer Multisort Elektronik |
Automotive Housing, Plug, 6Pos | Newark Electronics |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 6 Poles, Black | Distrelec |
Junior Power Timer crimp tab housing, 6P | RS |
Content: 1 pc(s) | Conrad |
Conn Housing PL 6 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
6 Position Dual Row Free Hanging In-Line Timer Connector Housing Plug | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 5mm |
Where can I find additional details, specifications and documents for a 929505-2?
Additional datasheets, footprints and schematics for 929505-2 are listed on our Part Details page. You can also find images and similar parts to 929505-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929505-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929505-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929505-2 fall under?
The 929505-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929505-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929505-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 929505-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929505-2 have stock available?
Authorised distributors including Sager, Rapid Electronics, TTI Europe, Boersig and element14 have stock available or on a lead time for 929505-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929505-2 often in real-time on the comparison pages.
What if I can't find stock of 929505-2?
You can fill out our help required form which you can use to request a quote for 929505-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.