Prices starting from US$3.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.64 |
100
|
Buy Now | |
Newark Electronics | US$4.61 |
167
|
Buy Now | |
Rapid Electronics | US$4.61 |
167
|
Buy Now | |
Chip One Stop | US$4.11 |
167
|
Buy Now | |
Distrelec | US$3.67 |
167
|
Buy Now | |
element14 | US$3.82 |
100
|
Buy Now | |
Conrad | US$6.28 |
11
|
Buy Now | |
Future Electronics | US$3.22 |
-
|
Buy Now | |
Avnet America | US$3.09 |
-
|
Buy Now | |
Boersig | US$3.40 |
-
|
Buy Now | |
TTI Europe | US$3.16 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Sections | 1 |
Number of Positions | 8 |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Tab Width | .118in, 3mm |
Width | 1.02in, 25.9mm |
Profile Height from PCB | .748in, 19mm |
Length | 1.358in, 36.1mm |
Centerline (Pitch) | .22in, 5.6mm |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mounting Holes | With |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 70 |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Automotive Connectors 2X 4P Messerlei 3 |Amp Te Connectivity 828801-3 | Newark Electronics |
TE 828801-3 MCP Tab Header Left PCB Mount Right Angle 5.6mm Pitch Tin 2x4P Black | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X 4P MESSERLEI 30 | Distrelec |
AUTOMOTIVE CONN, R/A PLUG, 8POS | Farnell |
AUTOMOTIVE CONN, R/A, PLUG, 8POS | element14 |
Content: 1 pc(s) | Conrad |
Dual Row 8 Position 5 mm Pitch Pre Loaded Right Angle Header | Future Electronics |
Conn Wire to Board HDR 8 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 828801-3?
Additional datasheets, footprints and schematics for 828801-3 are listed on our Part Details page. You can also find images and similar parts to 828801-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828801-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828801-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828801-3 fall under?
The 828801-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 828801-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828801-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 828801-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828801-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 828801-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828801-3 often in real-time on the comparison pages.
What if I can't find stock of 828801-3?
You can fill out our help required form which you can use to request a quote for 828801-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.