Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.95
|
879
in stock
|
Buy Now | |
Newark Electronics
from US$6.17
|
286
in stock
|
Buy Now | |
element14
from US$5.55
|
286
in stock
|
Buy Now | |
Farnell
from US$4.40
|
286
in stock
|
Buy Now | |
Rapid Electronics
from US$7.89
|
172
in stock
|
Buy Now | |
Distrelec
from US$6.62
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$9.34
|
60
in stock
|
Buy Now | |
Future Electronics
from US$5.16
|
-
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
Boersig
from US$5.05
|
-
|
Buy Now | |
TTI Europe
from US$3.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Tab Width | 3mm, .118in |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .748in, 19mm |
Width | 25.9mm, 1.02in |
Length | 71.1mm, 1.358in |
Centerline (Pitch) | 5.6mm, .22in |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Mounting Holes | With |
PCB Mount Alignment | Without |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 196 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Wire-To-Board Connector, Junior Power Timer Series, Plug, 22, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 828801-7 | Newark Electronics |
HEADER FOR TIMER, 22WAY | element14 |
TE 828801-7 MCP Tab Header Left PCB Mount Right Angle 5.6mm Pitch Tin 2x11P | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X11P MESSERLEI 30 | Distrelec |
2x11 Position 5 mm Pitch Through Hole Automotive Header Timer Connector | Future Electronics |
Conn Timer Connector HDR 22 POS 5mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 22Contacts |
Gender | Plug |
Product Range | Junior Power Timer Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 5mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 828801-7?
Additional datasheets, footprints and schematics for 828801-7 are listed on our Part Details page. You can also find images and similar parts to 828801-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828801-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828801-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828801-7 fall under?
The 828801-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 828801-7 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828801-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 828801-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828801-7 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 828801-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828801-7 often in real-time on the comparison pages.
What if I can't find stock of 828801-7?
You can fill out our help required form which you can use to request a quote for 828801-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.