Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.79
|
508
in stock
|
Buy Now | |
TTI Europe
from US$2.77
|
4,704
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
508
in stock
|
Buy Now | |
element14
from US$2.89
|
508
in stock
|
Buy Now | |
TE Store
from US$2.00
|
497
in stock
|
Buy Now | |
Boersig
from US$2.58
|
33
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .031in, .8mm |
Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Length | 1.358in, 31.1mm |
Width | 1.02in, 25.9mm |
Profile Height from PCB | .748in, 19mm |
Centerline (Pitch) | .22in, 5.6mm |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 588 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Automotive Conn, R/A, Plug, 2Pos | Newark Electronics |
AUTOMOTIVE CONN, R/A, PLUG, 2POS | element14 |
2X 3P MESSERLEI 3,0 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 6 | Low & Medium Power Header | Part Number: 828801-2 | Internal Number: 828801-2 | TE Connectivity | TE Store |
Connector Header Through Hole, Right Angle 6 position 0.197 (5.00mm)" | Future Electronics |
Conn Wire to Board HDR 6 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 828801-2?
Additional datasheets, footprints and schematics for 828801-2 are listed on our Part Details page. You can also find images and similar parts to 828801-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828801-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828801-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828801-2 fall under?
The 828801-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 828801-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828801-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 828801-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828801-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 828801-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828801-2 often in real-time on the comparison pages.
What if I can't find stock of 828801-2?
You can fill out our help required form which you can use to request a quote for 828801-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.