Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.58 |
295
|
Buy Now | |
Boersig | US$0.49 |
19,017
|
Buy Now | |
TTI Europe | US$0.51 |
4,000
|
Buy Now | |
element14 | US$0.44 |
2,734
|
Buy Now | |
Farnell | US$0.68 |
2,734
|
Buy Now | |
Chip One Stop | US$0.56 |
1,840
|
Buy Now | |
Rapid Electronics | US$0.88 |
1,826
|
Buy Now | |
Transfer Multisort Elektronik | US$0.48 |
911
|
Buy Now | |
Heilind Electronics | US$0.71 |
428
|
Buy Now | |
TE Store | US$0.38 |
377
|
Buy Now | |
Newark Electronics | US$0.67 |
358
|
Buy Now | |
Distrelec | US$0.63 |
295
|
Buy Now | |
Conrad | US$0.93 |
197
|
Buy Now | |
Heilind Electronics Asia | US$0.71 |
96
|
Buy Now | |
Avnet Abacus | - |
8,000
|
Buy Now | |
Future Electronics | US$0.42 |
-
|
Buy Now | |
Avnet America | US$0.44 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Rows | 2 |
Number of Positions | 14 |
Mating Tab Width | .118in, 3mm |
Length | 43.5mm, 1.71in |
Height | 1.16in, 29.5mm |
Width | 16mm, .629in |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Row-to-Row Spacing | .22in, 5.6mm |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Housing for female terminals |
HOUSING, JPT, 14WAY | element14 |
TE 929504-5 Junior Power Timer Housing 2 x 7P Black | Rapid Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
2X 7P JUN POW TIMGH | Heilind Electronics |
2X 7P JUN POW TIMGH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Female Terminals 3 mm .118" Wire-to-Wire | Timer Connector Housing | Part Number: 929504-5 | Internal Number: 929504-5 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 14Pos | Newark Electronics |
Junior Power Timer socket housing, 14P | RS |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 14 Poles, Black | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 14 POS 5mm Crimp ST | Avnet Abacus |
14 Position Dual Row 5 mm Pitch Receptacle Rectangular Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 929504-5?
Additional datasheets, footprints and schematics for 929504-5 are listed on our Part Details page. You can also find images and similar parts to 929504-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929504-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929504-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929504-5 fall under?
The 929504-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929504-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929504-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 929504-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929504-5 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Chip One Stop have stock available or on a lead time for 929504-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929504-5 often in real-time on the comparison pages.
What if I can't find stock of 929504-5?
You can fill out our help required form which you can use to request a quote for 929504-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.