Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
850
in stock
|
Buy Now | |
Boersig
from US$0.52
|
41,401
in stock
|
Buy Now | |
element14
from US$0.72
|
13,429
in stock
|
Buy Now | |
Farnell
from US$0.67
|
13,429
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
9,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
2,445
in stock
|
Buy Now | |
TE Store
from US$0.40
|
2,444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
1,705
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
1,582
in stock
|
Buy Now | |
Rapid Electronics
from US$0.97
|
751
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
571
in stock
|
Buy Now | |
Conrad
from US$1.22
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
111
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Compona
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | .118in, 3mm |
Length | .728in, 18.5mm |
Height | 1.16in, 29.5mm |
Width | 16mm, .629in |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 3000 |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | No |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Board |
HOUSING, JPT, 4WAY | element14 |
2X 2P JUN POW TIMGH | Heilind Electronics |
2X 2P JUN POW TIMGH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 3 mm .118" Wire-to-Wire | Timer Connector Housing | Part Number: 929504-1 | Internal Number: 929504-1 | TE Connectivity | TE Store |
Connector: wire-wire | Transfer Multisort Elektronik |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 4 Poles, Black | Distrelec |
Junior Power Timer socket housing, 4P | RS |
TE 929504-1 Junior Power Timer Housing 2 x 2P Black | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Automotive Connectors 2X 2P Jun Pow Timgh |Amp Te Connectivity 929504-1 | Newark Electronics |
Conn Housing RCP 4 POS 5mm Crimp ST | Avnet Abacus |
4 Position Non Sealed JPT Type Black Receptacle Housing | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 929504-1?
Additional datasheets, footprints and schematics for 929504-1 are listed on our Part Details page. You can also find images and similar parts to 929504-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929504-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929504-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929504-1 fall under?
The 929504-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929504-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929504-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929504-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929504-1 have stock available?
Authorised distributors including Boersig, element14, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for 929504-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929504-1 often in real-time on the comparison pages.
What if I can't find stock of 929504-1?
You can fill out our help required form which you can use to request a quote for 929504-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.