Prices starting from US$0.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.14 |
81
|
Buy Now | |
Boersig | US$0.67 |
10,437
|
Buy Now | |
TTI Europe | US$0.57 |
7,280
|
Buy Now | |
Farnell | US$0.86 |
4,087
|
Buy Now | |
Newark Electronics | US$1.18 |
3,527
|
Buy Now | |
element14 | US$1.02 |
3,527
|
Buy Now | |
Heilind Electronics | US$0.97 |
1,983
|
Buy Now | |
Transfer Multisort Elektronik | US$0.71 |
1,861
|
Buy Now | |
Rapid Electronics | US$1.38 |
1,026
|
Buy Now | |
Future Electronics | US$0.40 |
800
|
Buy Now | |
Heilind Electronics Asia | US$0.97 |
343
|
Buy Now | |
Chip One Stop | US$1.04 |
251
|
Buy Now | |
Powell Electronics | US$0.83 |
232
|
Buy Now | |
TE Store | US$0.51 |
184
|
Buy Now | |
Conrad | US$1.40 |
129
|
Buy Now | |
Distrelec | US$2.19 |
23
|
Buy Now | |
Avnet Abacus | - |
4,480
|
Buy Now | |
Avnet America | US$0.61 |
-
|
Buy Now | |
RS Americas | US$1.93 |
-
|
Buy Now | |
Avnet Asia | US$0.71 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .118in, 3mm |
Height | 29.5mm, 1.16in |
Length | 53.5mm, 2.1in |
Width | 16mm, .629in |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 800 |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.6mm, .22in |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
2X 9P JUN POW TIMER HSG | TTI Europe |
HOUSING, JPT, 18WAY | Farnell |
Wire-Board Connector, Receptacle, 18 Position | Newark Electronics |
2X 9P JUN POW TIMGH | Heilind Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
TE 929504-6 Junior Power Timer Housing 2 x 9P Black | Rapid Electronics |
2X 9P JUN POW TIMGH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Female Terminals 3 mm .118" Wire-to-Wire | Timer Connector Housing | Part Number: 929504-6 | Internal Number: 929504-6 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Junior Power Timer socket housing, 18P | RS |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 18 Poles, Black | Distrelec |
Conn Housing RCP 18 POS 5mm Crimp ST | Avnet Abacus |
Timer - Connectors | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 929504-6?
Additional datasheets, footprints and schematics for 929504-6 are listed on our Part Details page. You can also find images and similar parts to 929504-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929504-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929504-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929504-6 fall under?
The 929504-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929504-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929504-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 929504-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929504-6 have stock available?
Authorised distributors including Boersig, TTI Europe, Farnell, Newark Electronics and element14 have stock available or on a lead time for 929504-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929504-6 often in real-time on the comparison pages.
What if I can't find stock of 929504-6?
You can fill out our help required form which you can use to request a quote for 929504-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.