Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 3mm, .118in |
Length | 33.5mm, 1.31in |
Width | .629in, 16mm |
Height | 1.16in, 29.5mm |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 1400 |
Row-to-Row Spacing | .22in, 5.6mm |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
2X 5P Jun-Pow-Timgh |Amp Te Connectivity 1-929504-4 | Newark Electronics |
Conn Housing RCP 10 POS Crimp ST Carton | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-929504-4?
Additional datasheets, footprints and schematics for 1-929504-4 are listed on our Part Details page. You can also find images and similar parts to 1-929504-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929504-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929504-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929504-4 fall under?
The 1-929504-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-929504-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929504-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929504-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929504-4 have stock available?
Authorised distributors including Newark Electronics, Boersig, Farnell and Avnet America have stock available or on a lead time for 1-929504-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929504-4 often in real-time on the comparison pages.
What if I can't find stock of 1-929504-4?
You can fill out our help required form which you can use to request a quote for 1-929504-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.