Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.66
|
96
in stock
|
Buy Now | |
TE Store
from US$2.87
|
409
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
260
in stock
|
Buy Now | |
element14
from US$5.34
|
260
in stock
|
Buy Now | |
Farnell
from US$2.91
|
260
in stock
|
Buy Now | |
Avnet Abacus
-
|
280
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
Rapid Electronics
from US$5.80
|
-
|
Buy Now | |
Boersig
from US$3.70
|
-
|
Buy Now | |
TTI Europe
from US$2.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Number of Sections | 1 |
Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .8mm, .031in |
Length | 1.358in, 41.1mm |
Profile Height from PCB | .748in, 19mm |
Width | 25.9mm, 1.02in |
Centerline (Pitch) | 5.6mm, .22in |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 56 |
Sealable | No |
Hybrid Header | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
2X 5P MESSERLEI 3,0 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 10 | Low & Medium Power Header | Part Number: 828801-4 | Internal Number: 828801-4 | TE Connectivity | TE Store |
Header, Plug, 10 Position, 5Mm | Newark Electronics |
CONN, RECTANGULAR, HEADER, 10POS, PCB | element14 |
Junior Power Timer PCB tab header, 10P | RS |
Conn Timer Connector HDR 10 POS 5mm Solder RA Thru-Hole | Avnet Abacus |
10 Position Tab Mount Dual Row Right Angle Timer Connector Header | Future Electronics |
TE 828801-4 MCP Tab Header Left PCB Mount Right Angle 5.6mm Pitch Tin 2x5P Black | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Pitch Spacing | 5mm |
Contact Termination Type | Solder |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Gender | Pin |
Lead Spacing | 5mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 828801-4?
Additional datasheets, footprints and schematics for 828801-4 are listed on our Part Details page. You can also find images and similar parts to 828801-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828801-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828801-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828801-4 fall under?
The 828801-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 828801-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828801-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 828801-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828801-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 828801-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828801-4 often in real-time on the comparison pages.
What if I can't find stock of 828801-4?
You can fill out our help required form which you can use to request a quote for 828801-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.