Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0929505-1,
356738-000 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
340
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
6,200
in stock
|
Buy Now | |
element14
from US$0.89
|
5,569
in stock
|
Buy Now | |
Farnell
from US$0.62
|
5,569
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
4,585
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
3,958
in stock
|
Buy Now | |
Boersig
from US$0.59
|
2,982
in stock
|
Buy Now | |
TE Store
from US$0.46
|
938
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
665
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
351
in stock
|
Buy Now | |
Compona
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Height | 26mm, 1.02in |
Width | .881in, 22.4mm |
Length | .74in, 18.8mm |
Centerline (Pitch) | .196in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | .22in, 5.6mm |
Sealable | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
2X2P HSG JPT BLACK | TTI Europe |
HOUSING, 2.8MM, 4WAY | element14 |
Tab Housing, 4Pos, Pbt, Cable | Newark Electronics |
TE 929505-1 Fastin-Faston 2.8mm Crimp Housing 2 x 2P Black | Rapid Electronics |
FF FLSTE-GEH2X2P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 929505-1 | Internal Number: 929505-1 | Alias Number: 356738-000 | TE Connectivity | TE Store |
Connector: wire-wire | Transfer Multisort Elektronik |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 4 Poles, White | Distrelec |
Junior Power Timer crimp tab housing, 4P | RS |
AMP Series 4 Position Locking Ramp Tab Housing | Future Electronics |
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 2.8mm |
For Use With | AMP Junior Power Timer Series Pin Contacts |
SVHC | No SVHC (15-Jan-2019) |
Lead Spacing | 5mm |
No. of Contacts | 4Contacts |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 929505-1?
Additional datasheets, footprints and schematics for 929505-1 are listed on our Part Details page. You can also find images and similar parts to 929505-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929505-1 fall under?
The 929505-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929505-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929505-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929505-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929505-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 929505-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929505-1 often in real-time on the comparison pages.
What if I can't find stock of 929505-1?
You can fill out our help required form which you can use to request a quote for 929505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.