Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C53706-000,
AMP-0-0963357-3 |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.53
|
No stock
|
Buy Now | |
Future Electronics
from US$3.71
|
5,822
in stock
|
Buy Now | |
TTI Europe
from US$3.29
|
5,508
in stock
|
Buy Now | |
Boersig
from US$2.75
|
3,530
in stock
|
Buy Now | |
TE Store
from US$3.07
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$4.67
|
201
in stock
|
Buy Now | |
Farnell
from US$4.08
|
201
in stock
|
Buy Now | |
element14
from US$3.99
|
197
in stock
|
Buy Now | |
Rapid Electronics
from US$6.16
|
101
in stock
|
Buy Now | |
Distrelec
from US$5.14
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$4.10
|
15
in stock
|
Buy Now | |
Conrad
from US$6.54
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.81
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Tab Thickness | .8mm, .031in |
Tab Width | 3mm, .118in |
Interface Plating | Silver (Ag) |
Length | 1.358in, 51.1mm |
Profile Height from PCB | 18.3mm, .72in |
Width | 20mm, .787in |
Centerline (Pitch) | 5.6mm, .22in |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 378 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
14 Position Dual Row 5.0 mm Pitch Through Hole Rectangular Header | Future Electronics |
2X 7P JUNIOR TIMER MALE HDR | TTI Europe |
2X 7P MESSERLEISTE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 14 | Low & Medium Power Header | Part Number: 963357-3 | Internal Number: 963357-3 | Alias Number: AMP-0-0963357-3 | TE Connectivity | TE Store |
Housing, Plug & Socket | Newark Electronics |
HEADER, 14WAY | Farnell |
TE 963357-3 MCP Tab Header PCB Mount Vertical 5.6mm Pitch Silver 2 x 7P Black | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X 7P MESSERLEISTE | Distrelec |
Content: 1 pc(s) | Conrad |
Connector: rectangular | Transfer Multisort Elektronik |
Junior Power Timer PCB tab header, 14P | RS |
Conn Timer Connector HDR 14 POS 5mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Plug |
No. of Positions | 14Ways |
Pitch Spacing | - |
For Use With | Junior Power Timer Contacts |
SVHC | No SVHC (27-Jun-2018) |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 963357-3?
Additional datasheets, footprints and schematics for 963357-3 are listed on our Part Details page. You can also find images and similar parts to 963357-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963357-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963357-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963357-3 fall under?
The 963357-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 963357-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963357-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 963357-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963357-3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Boersig, TE Store and Newark Electronics have stock available or on a lead time for 963357-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963357-3 often in real-time on the comparison pages.
What if I can't find stock of 963357-3?
You can fill out our help required form which you can use to request a quote for 963357-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.