Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.80
|
138
in stock
|
Buy Now | |
Boersig
from US$1.03
|
4,755
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
337
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
281
in stock
|
Buy Now | |
element14
from US$3.45
|
281
in stock
|
Buy Now | |
Farnell
from US$1.93
|
281
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
213
in stock
|
Buy Now | |
TE Store
from US$0.80
|
213
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
110
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 14 |
Mating Tab Width | 2.8mm, .11in |
Length | 1.72in, 43.8mm |
Width | 22.4mm, .881in |
Height | 1.02in, 26mm |
Centerline (Pitch) | 5mm, .196in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 400 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | .22in, 5.6mm |
Sealable | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Connector: wire-wire | Transfer Multisort Elektronik |
Conn, Housing, Plug, 14Pos, 2Row, 5Mm | Newark Electronics |
HOUSING, 2.8MM, 14WAY | element14 |
TE 929505-5 Fastin-Faston 2.8mm Crimp Housing 2 x 7P Black | Rapid Electronics |
FF TAB HOUSING 2X7P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 929505-5 | Internal Number: 929505-5 | TE Connectivity | TE Store |
Junior Power Timer crimp tab housing,14P | RS |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 14 Poles, Black | Distrelec |
Conn Housing PL 14 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
14 Position 5 mm Pitch Black Rectangular Connector Housing | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 14Contacts |
Gender | Plug |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 5mm |
Where can I find additional details, specifications and documents for a 929505-5?
Additional datasheets, footprints and schematics for 929505-5 are listed on our Part Details page. You can also find images and similar parts to 929505-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929505-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929505-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929505-5 fall under?
The 929505-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 929505-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929505-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 929505-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929505-5 have stock available?
Authorised distributors including Boersig, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 929505-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929505-5 often in real-time on the comparison pages.
What if I can't find stock of 929505-5?
You can fill out our help required form which you can use to request a quote for 929505-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.