Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
826
in stock
|
Buy Now | |
Boersig
from US$0.46
|
3,003
in stock
|
Buy Now | |
TE Store
from US$0.36
|
835
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
826
in stock
|
Buy Now | |
element14
from US$0.49
|
826
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
34
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Blue |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | 2.8mm, .11in |
Height | 1.043in, 26.5mm |
Width | 21.2mm, .835in |
Length | 21.2mm, .835in |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Sealable | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
JUN-POW-TIM GEH 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-967622-3 | Internal Number: 1-967622-3 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 12Pos Rohs Compliant: Yes |Amp Te Connectivity 1-967622-3 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 12POS | element14 |
TE 1-967622-3 Junior Power Timer Housing 3 x 4P Blue | Rapid Electronics |
Conn Housing RCP 12 POS 5mm Crimp ST Cable Mount | Avnet America |
TE Connectivity Automotive Housing Receptacle 12Pos Rohs Compliant Yes | Distrelec |
Where can I find additional details, specifications and documents for a 1-967622-3?
Additional datasheets, footprints and schematics for 1-967622-3 are listed on our Part Details page. You can also find images and similar parts to 1-967622-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967622-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967622-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967622-3 fall under?
The 1-967622-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967622-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967622-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967622-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967622-3 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967622-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967622-3 often in real-time on the comparison pages.
What if I can't find stock of 1-967622-3?
You can fill out our help required form which you can use to request a quote for 1-967622-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.