Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
1,035
in stock
|
Buy Now | |
Boersig
from US$0.54
|
1,036
in stock
|
Buy Now | |
element14
from US$0.68
|
1,035
in stock
|
Buy Now | |
TE Store
from US$0.42
|
882
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
243
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
243
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Yellow |
Body Material | PBT GF |
Number of Positions | 18 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.043in, 26.5mm |
Length | 31.2mm, 1.228in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS | element14 |
JUN-POW-TIM GEH 18P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 18 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-967624-4 | Internal Number: 1-967624-4 | TE Connectivity | TE Store |
TE 1-967624-4 Junior Power Timer Crimp Housing And Locking Device 3 x 6P Yellow | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 18P | Distrelec |
Automotive Housing, Receptacle, 18Pos | Newark Electronics |
18 Positions Housings Receptacle Yellow 0.197 (5.00mm) Rectangular Connector" | Future Electronics |
Conn Housing RCP 18 POS 5mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 1-967624-4?
Additional datasheets, footprints and schematics for 1-967624-4 are listed on our Part Details page. You can also find images and similar parts to 1-967624-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967624-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967624-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967624-4 fall under?
The 1-967624-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967624-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967624-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967624-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967624-4 have stock available?
Authorised distributors including Boersig, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 1-967624-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967624-4 often in real-time on the comparison pages.
What if I can't find stock of 1-967624-4?
You can fill out our help required form which you can use to request a quote for 1-967624-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.