Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
808
in stock
|
Buy Now | |
Boersig
from US$0.56
|
3,566
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
2,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
840
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
840
in stock
|
Buy Now | |
element14
from US$0.57
|
808
in stock
|
Buy Now | |
TE Store
from US$0.43
|
759
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
558
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Connector Code | B |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 18 |
Mating Tab Width | 2.8mm, .11in |
Length | 1.228in, 31.2mm |
Height | 1.043in, 26.5mm |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
Automotive Connectors JUN-POW-TIM GEH 18P | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 18P | Distrelec |
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS | element14 |
JUN-POW-TIM GEH 18P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 2-967624-1 | Internal Number: 2-967624-1 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 18Pos | Newark Electronics |
18 Position Non-Sealed White Timer Receptacle Housing | Future Electronics |
Conn Housing RCP 18 POS 5mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 2-967624-1?
Additional datasheets, footprints and schematics for 2-967624-1 are listed on our Part Details page. You can also find images and similar parts to 2-967624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967624-1 fall under?
The 2-967624-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967624-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967624-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 2-967624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967624-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967624-1?
You can fill out our help required form which you can use to request a quote for 2-967624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.