Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
1,174
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
2,131
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
2,131
in stock
|
Buy Now | |
Boersig
from US$0.55
|
1,697
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,174
in stock
|
Buy Now | |
element14
from US$0.62
|
1,174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
43
in stock
|
Buy Now | |
Conrad
from US$1.41
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Length | .441in, 11.2mm |
Height | 26.5mm, 1.043in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .217in, 5.5mm |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
TE 1-965640-2 Junior Power Timer Crimp Housing And Locking Device 3 x 2P | Rapid Electronics |
TE Connectivity - AMP Housing JUN-POW-TIM GEH 6P | Distrelec |
Automotive Housing, Receptacle, 6Pos Rohs Compliant: Yes |Te Connectivity 1-965640-2 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
AMP1-965640-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1-965640-2?
Additional datasheets, footprints and schematics for 1-965640-2 are listed on our Part Details page. You can also find images and similar parts to 1-965640-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965640-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965640-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965640-2 fall under?
The 1-965640-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965640-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965640-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965640-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965640-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, Newark Electronics and element14 have stock available or on a lead time for 1-965640-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965640-2 often in real-time on the comparison pages.
What if I can't find stock of 1-965640-2?
You can fill out our help required form which you can use to request a quote for 1-965640-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.