Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90° |
---|---|
Color | Blue |
Body Material | PBT GF |
Connector Code | 3 |
Number of Positions | 42 |
Mating Tab Width | 2.8mm, .11in, .228in, 5.8mm, .063in, 1.6mm |
Length | 3.996in, 101.55mm |
Width | 1.712in, 43.5mm |
Height | 27.8mm, 1.094in |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Row-to-Row Spacing | .217in, 5.5mm |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MIXED SOCKET HOUSING, 42POS. , Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 5.8 mm 1.6 mm Mating Tab Width: .11 in .228 in .063 in Connector System: Wire-to-Wire Number of Positions: 42 Housing for Female Terminals 2.8 mm .11" | Timer Connector Housing | Part Number: 1394522-3 | Internal Number: 1394522-3 | TE Connectivity | TE Store |
Mixed Socket Housing, 42Pos. , Assy |Amp Te Connectivity 1394522-3 | Newark Electronics |
Conn Housing RCP 42 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1394522-3?
Additional datasheets, footprints and schematics for 1394522-3 are listed on our Part Details page. You can also find images and similar parts to 1394522-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394522-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394522-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394522-3 fall under?
The 1394522-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1394522-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394522-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394522-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394522-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1394522-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394522-3 often in real-time on the comparison pages.
What if I can't find stock of 1394522-3?
You can fill out our help required form which you can use to request a quote for 1394522-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.