Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.6mm, .063in |
Width | 23.6mm, .929in |
Height | 35.5mm, 1.398in |
Length | .921in, 23.4mm |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Housing, Receptacle, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 963040-2 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
Junior Power Timer 2W receptacle housing | RS |
Junior Timer Series, 2 Way Cable Mount Socket Housing | TE Connectivity 963040-2 | RS Americas |
Where can I find additional details, specifications and documents for a 963040-2?
Additional datasheets, footprints and schematics for 963040-2 are listed on our Part Details page. You can also find images and similar parts to 963040-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963040-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963040-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963040-2 fall under?
The 963040-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963040-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963040-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963040-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963040-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 963040-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963040-2 often in real-time on the comparison pages.
What if I can't find stock of 963040-2?
You can fill out our help required form which you can use to request a quote for 963040-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.